The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPST-NO contact configuration. It uses AgCdO contacts and is available in open frame or sealed enclosures. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, has an insulation class of B or F, and is RoHS compliant. For the 110 VDC coil variant with 0.6 W power consumption, must operate voltage is 82.5 VDC and must release voltage is 11 VDC. The operating temperature range is -40°C to 100°C for Class B insulation or -40°C to 125°C for Class F. Dimensions and terminal strength are specified for PCB mounting. The part has a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |