The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A and 1 Form C contact configurations. This variant, T2, uses PCB and quick-connect pins with a dust cover and Class B insulation. It is rated for 30 A at 250 VAC and 30 A at 30 VDC, with a maximum switching voltage of 300 VAC and 110 VDC. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -55°C to 100°C. The 110 VDC coil consumes 0.9 W, requiring 82.5 VDC to operate and releasing at or below 11 VDC. Contact material is AgCdO, with initial resistance of 50 mΩ max. RoHS compliant and meets UL 508 and UL 873 spacing standards. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |