The PTRH-1A-110C-T2-X-G is a 30 A, 250 VAC general purpose PCB relay with a 1 Form A (SPST-NO) contact configuration, designed for resistive loads and rated to UL 508 and UL 873 standards. It features gold-plated AgCdO+Au contacts, a 110 VDC coil operating at 0.9 W with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC, and uses a T2 mounting style providing both PCB pins and QC terminals with a dust cover. The relay complies with RoHS and offers an insulation class of B (operating temperature range: -55°C to +100°C), with a 1,000 MΩ minimum insulation resistance at 500 VDC and a dielectric strength of 2,500 VAC between coil and contacts. Its mechanical life is rated at 1 × 10⁷ operations and electrical life at 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |