The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and is available with a dust cover enclosure and Class B insulation. The part is epoxy sealed, immersion cleanable, and RoHS compliant. It meets UL 508 and UL 873 spacing standards with pin 6 omitted. Operating temperature range is -40°C to 100°C for Class B, with coil power of 0.9 W at 110 VDC. Mechanical life is 1 x 10^7 operations, electrical life is 5 x 10^4 operations at 30 A resistive load. Dimensions and terminal strength are specified for PCB mounting. The part accepts 110 VDC coil voltage with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |