The PTRH is a 30 A general purpose PCB relay with a T90 footprint, designed for switching loads up to 2 HP at 250 VAC. The PTRH-1A-110-1-X variant features a 110 VDC coil, 0.9 W power consumption, and pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It has AgCdO contacts, an open frame enclosure, and RoHS compliance. Operate time is under 15 ms, release time under 10 ms. Maximum switching capacity is 30 A at 250 VAC and 110 VDC, with 900 W resistive load rating. Operating temperature range is -40°C to 100°C with Class B insulation. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 operations. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |