The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT (1 Form C) contact forms. It features AgSnO₂In₂O₃ contacts with gold-plated options, operates with coil powers of 0.6 W, 0.9 W, or 1.1 W, and has a 9 VDC coil variant with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. The relay meets UL 508 and UL 873 spacing with pin 6 omitted, carries UL Class F insulation, and is RoHS compliant. It supports switching up to 280 VAC and 30 VDC, with a maximum switching power of 10,000 VA. Operating temperature ranges from -55°C to 100°C, and mechanical life exceeds 1 × 10⁷ operations. Package is open frame with PCB pins, and weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |