The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. It features UL Class F insulation, RoHS compliance, and optional 4 kV dielectric strength with pin 6 omitted. The relay operates at 0.6 W, 0.9 W, or 1.1 W coil power levels, with a 9 VDC coil variant having a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. Contact material options include AgCdO or AgSnO2In2O3. The operating temperature range is -55°C to 100°C, and it meets UL 508 and UL 873 spacing requirements. Terminal strength is 10 N, and solderability withstands 260°C for 5 seconds. Weight is 30 grams for open-frame models.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9T-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |