The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPDT contact configuration and AgSnO₂In₂O₃ contact material for the variant with 'T' in the part number. It supports 4 kV dielectric isolation with the -H option and pin 6 omitted as specified by -1, meeting UL 508 and UL 873 spacing requirements. The coil operates at 9 VDC with a power consumption of 0.6 W, has an operate time under 15 ms, and a release time under 10 ms. It meets UL Class F insulation, RoHS compliance, and operates from -55°C to 100°C with a storage range of -55°C to 125°C. The relay is available in open-frame and sealed versions, and weighs 30 grams. The part number PTRD-1C-9T-1-XH-0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9T-1-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |