Picker Components General Purpose Relays PTRD-1C-9ST-T5-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount versions with quick-connect pins. It supports 1 Form A or 1 Form C contact configurations, has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching power of 10,000 VA. The relay features AgCdO, AgSnOInO, or AgCdO+Au contact materials, Class F insulation, and is rated for -55°C to 100°C operating temperature. The version PTRD-1C-9ST-T5-X-0.6G corresponds to a 1 Form C, 9 VDC coil, epoxy-sealed, 0.6 W power consumption variant with gold-plated contacts. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an IP67 epoxy-sealed option. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount versions with quick-connect pins. It supports 1 Form A or 1 Form C contact configurations, has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching power of 10,000 VA. The relay features AgCdO, AgSnOInO, or AgCdO+Au contact materials, Class F insulation, and is rated for -55°C to 100°C operating temperature. The version PTRD-1C-9ST-T5-X-0.6G corresponds to a 1 Form C, 9 VDC coil, epoxy-sealed, 0.6 W power consumption variant with gold-plated contacts. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an IP67 epoxy-sealed option. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-9ST-T5-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9ST-T5-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 70.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers