The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO, AgSnOInO, or AgCdO+Au contacts with a maximum switching power of 10,000 VA and a mechanical life of 10^7 operations. The relay is available in 1-form A or 1-form C contact configurations with PCB and QC pin mounting options, including versions with mounting tabs. The T5 variant, as indicated by the part number, uses QC pins with mounting tabs. It meets UL 508 and UL 873 spacing requirements, has IP67 epoxy-sealed options, and complies with RoHS standards. The 9VDC coil consumes 0.9 W, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. Operating temperature ranges from -55°C to 100°C, and the unit weighs 13.5 grams with Class F insulation. Gold-plated contacts are specified in this variant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-OT5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |