The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations with PCB pins and quick-connect terminals. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, handles up to 300 VAC and 110 VDC, and has a maximum switching power of 1200 W or 10,000 VA. The relay operates at -55°C to 100°C with Class F insulation, supports 0.6 W or 0.9 W coil power, and meets UL 508 and UL 873 spacing requirements. The 9 VDC coil version has a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. IP67 epoxy sealing and gold-plated contacts are optional variants. The part is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |