The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It features a 9VDC coil with a power consumption of 0.9 W, a must-operate voltage of 6.75 VDC, and a must-release voltage of 0.9 VDC. The relay has AgSnOInO contact material with gold-plated contacts, a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at resistive loads. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and power rating of 10,000 VA. The relay is rated for operation from -55°C to 100°C, meets UL 508 and UL 873 spacing standards, and is RoHS compliant. The T3 variant includes PCB pins and quick-connect pins, and the IP67 epoxy-sealed version is available. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |