The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. It offers a 4 kV dielectric option with pin 6 omitted and meets UL 508 and UL 873 spacing requirements. The relay has a mechanical life of 1 × 10· operations and an electrical life of 5 × 10´ operations under rated load. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. Contact material is AgCdO or AgSnO with optional gold plating. The 9 VDC coil consumes 0.9 W, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. The relay is available in open or sealed versions with PCB pin termination and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |