Picker Components General Purpose Relays PTRD-1C-9S-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-9S-X-0.6G is a 40 A SPDT PCB relay with a T90 footprint, designed for general-purpose AC/DC switching. It features a 0.6 W 9 VDC coil, sealed enclosure, RoHS compliance, and 4 kV dielectric insulation with pin 6 omitted. Contacts are AgCdO with gold plating, rated for 280 VAC and 40 A switching. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 under rated load. Must-operate voltage is 6.75 VDC; must-release voltage is 0.9 VDC. Operating temperature range is -55°C to 100°C, storage from -55°C to 125°C. It meets UL 508 and UL 873 spacing requirements, with UL Class F insulation. Weight is 27 grams. Power pins are 0.8 mm × 1.5 mm; coil pins are 0.8 mm diameter.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-9S-X-0.6G is a 40 A SPDT PCB relay with a T90 footprint, designed for general-purpose AC/DC switching. It features a 0.6 W 9 VDC coil, sealed enclosure, RoHS compliance, and 4 kV dielectric insulation with pin 6 omitted. Contacts are AgCdO with gold plating, rated for 280 VAC and 40 A switching. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 under rated load. Must-operate voltage is 6.75 VDC; must-release voltage is 0.9 VDC. Operating temperature range is -55°C to 100°C, storage from -55°C to 125°C. It meets UL 508 and UL 873 spacing requirements, with UL Class F insulation. Weight is 27 grams. Power pins are 0.8 mm × 1.5 mm; coil pins are 0.8 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-9S-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-9S-X-0.6G
General Purpose Relays 2500-PTRD-1C-9S-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9S-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 2042-3839 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers