The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO or SPDT configurations. The PTRD-1C-9S-T5-X variant features a 9 VDC coil, 0.9 W power consumption, and a T5 mounting type with QC pins and mounting tabs for panel mounting. It is epoxy sealed to IP67, meets UL 508 and UL 873 spacing requirements, and has a contact rating of 40 A at 280 VAC. The relay supports 2 HP at 250 VAC, has a maximum switching power of 10,000 VA, and operates between -55°C and 100°C with Class F insulation. Contact material is AgSnOInO, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |