The PTRD-T series is a 40-amp general-purpose power PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features a SPDT (1 Form C) contact configuration with AgCdO or AgSnOInO contacts, a 9 VDC coil requiring 0.9 W power, and an epoxy-sealed IP67 enclosure. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm creepage and 6.36 mm clearance, has a mechanical life of 10^7 operations, and operates from -55°C to 100°C. Mounting is panel-style with quick-connect pins and mounting tabs, and it is RoHS compliant with Class F insulation. Coil must-operate voltage is 6.75 VDC, and must-release voltage is 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |