Picker Components General Purpose Relays PTRD-1C-9S-OT5-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1-form-A or 1-form-C (SPDT) contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials, with a maximum switching capacity of 40 A at 300 VAC and 10,000 VA. The relay is rated for 2 HP at 250 VAC and complies with UL 508 and UL 873 spacing requirements. It is RoHS compliant and available in an IP67 epoxy sealed version. The coil operates at 9 VDC with a power consumption of 0.9 W, must operate at 6.75 VDC, and releases at 0.9 VDC. Operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. Mounting type is panel mount with QC pins and mounting tabs (T5 variant). Gold plated contacts are specified for this variant.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1-form-A or 1-form-C (SPDT) contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials, with a maximum switching capacity of 40 A at 300 VAC and 10,000 VA. The relay is rated for 2 HP at 250 VAC and complies with UL 508 and UL 873 spacing requirements. It is RoHS compliant and available in an IP67 epoxy sealed version. The coil operates at 9 VDC with a power consumption of 0.9 W, must operate at 6.75 VDC, and releases at 0.9 VDC. Operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. Mounting type is panel mount with QC pins and mounting tabs (T5 variant). Gold plated contacts are specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-9S-OT5-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-9S-OT5-X-G
General Purpose Relays 2500-PTRD-1C-9S-OT5-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9S-OT5-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers