The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnOInO contacts and UL Class F insulation. It is available in T2/T3 (PCB and QC pins) and T4/T5 (QC pins with mounting tabs) configurations, with an IP67 epoxy-sealed version offered. The relay operates at 9 VDC coil voltage, consumes 0.9 W, and has a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. It supports 1 Form C (SPDT) contact configuration, with gold-plated AgCdO+Au contacts for this variant. Operating temperature ranges from -55°C to 100°C, storage from -55°C to 125°C, and insulation resistance is 1,000 MΩ min at 500 VDC. The terminal strength is 10 N, and it meets UL 508 and UL 873 spacing requirements. Weight is 13.5 grams, and the part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |