The PTRD series is a general-purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. The part PTRD-1C-9S-1-X-0.6G has a 9 VDC coil, 0.6 W power consumption, sealed enclosure, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and gold-plated AgCdO contacts. It operates from -55°C to 100°C, has a dielectric strength of 2,500 V between contacts and coil, and a mechanical life of 1 × 10· operations. The relay is PCB-mounted with 6 pins, and its dimensions and terminal strength meet specified mechanical constraints.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |