The PTRD-T series is a 40 AMP power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form C (SPDT) contact configuration, with PCB and QC pin mounting for the T3 variant. The relay has a 9 VDC coil with 0.9 W power consumption, AgCdO contacts, and operates within a temperature range of -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 VAC between coil and contacts, and is RoHS compliant. Mechanical life is rated at 1 × 10⁷ operations, with 5 × 10⁴ electrical operations under rated load. Insulation is Class F, and the T3 version includes a dust cover, not an IP67 seal. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |