The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part features AgCdO+Au gold-plated contacts, a 0.6 W coil operating at 9 VDC, and a PC pin and QC pin mounting style (T3). It is rated for 280 VAC switching voltage and 40 A switching current, with a maximum switching power of 10,000 VA. The relay meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, and complies with RoHS. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The device is not epoxy sealed and weighs 13.5 grams. It has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load at 240 VAC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9C-T3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |