The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in PC pin and quick-connect mounting styles with or without mounting tabs. It has a 250 VAC rated voltage, a 40 A switching current, and a 1200 W / 10,000 VA switching capacity, with AgCdO, AgSnOInO, or AgCdO+Au contact materials. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and provides IP67 epoxy-sealed versions. It has a coil power rating of 0.6 W, operates from -55°C to 100°C, and supports 0.9 W and 0.6 W coil variants. The part number PTRD-1C-9C-OT3-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9C-OT3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |