The PTRD series is a 40 amp power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring 4 kV dielectric isolation in the -H variant. It uses AgCdO or AgSnO contacts with optional gold plating, complies with UL 508 and UL 873 spacing when pin 6 is omitted, and is RoHS compliant. The relay has a 0.6 W coil, operates at 9 VDC with a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. It supports SPDT (1 Form C) contact configuration, has a terminal strength of 10 N, and operates from -55°C to 100°C. The relay is available in open frame or sealed enclosures with Class F insulation and meets UL Class F insulation standards. Dimensions and pinout follow the T90 standard with pin 6 omitted for the -1 and -H variants.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |