The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 300 VAC. It features AgCdO or AgSnO2In2O3 contacts, UL Class F insulation, and RoHS compliance. The part PTRD-1C-5T-XH includes AgSnO2In2O3 contacts, a 4 kV dielectric option, and omits pin 6 to meet UL 508 and UL 873 spacing standards. It operates with a 5 VDC coil consuming 0.9 W, has an operating temperature range of -55°C to 100°C, and supports 110 VDC and 300 VAC switching. The relay is available in an open-frame enclosure with a weight of 30 grams and a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5T-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |