The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features AgCdO or AgSnO2In2O3 contacts, a Class F insulation system, and operates within a temperature range of -55°C to 100°C. The part includes a 0.6 W coil with a 5 VDC rating, gold-plated contacts for low-level signal integrity, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant, has a dielectric strength of 2,500 V between contacts and coil, and supports up to 5 × 10⁴ electrical operations. The relay is supplied in an open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5T-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |