The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features AgCdO or AgSnO₂In₂O₃ contacts, with this variant (PTRD-1C-5T-1-XG) using AgSnO₂In₂O₃ contacts and gold-plated AgCdO for enhanced conductivity. The relay has a 5 VDC coil consuming 0.9 W, operates with pin 6 omitted to meet UL 508 and UL 873 spacing standards, and includes a 4 kV dielectric option. It offers a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. The device is RoHS compliant, has an operating temperature range of -55°C to 100°C, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5T-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |