The PTRD-1C-5ST-XH-0.6 is a 40 A general-purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for surface mount and through-hole PCB applications. It features a 0.6 W coil, 4 kV dielectric isolation, and is sealed (S) with AgSnO₂In₂O₃ contacts. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates within a temperature range of -55°C to 100°C, and complies with RoHS. The package is an open-frame PCB mount with dimensions specified for standard T90 footprint compatibility.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |