The PTRD series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) contact configuration. It features AgSnO2In2O3 contacts, 4 kV dielectric isolation option (-H), and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The part operates at 5 VDC coil voltage with 0.6 W power consumption, has a coil operate time under 15 ms, release time under 10 ms, and is RoHS compliant. It supports switching up to 280 VAC and 40 A resistive load, with a mechanical life of 1 x 107 operations and electrical life of 100,000 cycles at 277 VAC. The operating temperature range is -55°C to 100°C, storage range -55°C to 125°C, and it weighs 30 grams. The relay is open-frame with solderable PCB pins and Class F insulation.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |