The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features an AgSnOInO contact material, epoxy-sealed IP67 packaging, and RoHS compliance. The relay operates at 5 VDC coil voltage with a coil power of 0.9 W, has a maximum switching capacity of 40 A and 300 VAC, and meets UL 508 and UL 873 spacing requirements. It supports -55°C to 100°C operating temperature, has a 1 × 10⁷ mechanical life rating, and provides 5 × 10⁴ electrical operations at 240 VAC. Mounting is via PCB pins and quick-connect terminals with a 13.5 gram weight.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |