The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features 1 Form C (SPDT) contacts with AgSnOInO contact material, a 0.6 W coil, and alternate quick connect pinout. The T3 variant supports both PCB and QC pin mounting. It is epoxy sealed to IP67, meets UL 508 and UL 873 spacing requirements, and has an operating temperature range of -55°C to 100°C. The relay complies with RoHS and has Class F insulation. Maximum switching power is 1200 W or 10,000 VA, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-T3-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |