The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C configurations with PCB and quick-connect pins or mounting tabs. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials, meets UL 508 and UL 873 spacing requirements, and is rated for 250 VAC and 1200 W resistive loads. The relay has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ cycles at 30 A, 240 VAC. It operates from -55°C to 100°C, has 1000 MΩ insulation resistance, and complies with RoHS V2 and REACH V3. The 5 VDC coil version consumes 0.9 W, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |