The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT, or SPDT contact forms, and rated for 240 VAC and 277 VAC switching with a maximum switching power of 10,000 VA. It complies with UL 508 and UL 873 spacing requirements, has UL Class F insulation, and is RoHS compliant. The PTRD-1C-5S-XHG variant features a 5 VDC coil, sealed enclosure, and AgCdO+Au gold-plated contacts with a 4 kV dielectric option. Operating temperature range is -55°C to 100°C, and the relay supports a maximum switching current of 40 A. Dimensions and pinout conform to the T90 standard with pin 6 omitted for the -1 and -H options.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |