The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint and 250 VAC UL rating. The PTRD-1C-5S-T3-X variant has a 5 VDC coil, process-sealed enclosure, and PCB pin with QC terminal mounting. It supports 40 A switching current, 10,000 VA switching power, and 2 HP motor load at 240 VAC. Contact material is AgSnOInO, with Class F insulation and RoHS compliance. Operating temperature ranges from -55°C to 100°C. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ at rated load. Must-operate voltage for the 5 VDC coil is 3.75 VDC, must-release is 0.5 VDC. Coil power is 0.9 W. Weight is 13.5 grams. IP67 epoxy sealing is available but not included in this variant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |