Picker Components General Purpose Relays PTRD-1C-5S-T3-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part has a 5 VDC coil, 0.6 W power consumption, AgCdO+Au gold-plated contacts, and a T3 mounting type with PCB and QC pins. It is epoxy sealed to IP67, complies with UL 508 and UL 873 spacing requirements, and features Class F insulation. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 40 A current rating and 10,000 VA switching power. Operating temperature ranges from -55°C to 100°C, and the unit weighs 13.5 grams. It is RoHS compliant and meets UL Class F insulation standards.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part has a 5 VDC coil, 0.6 W power consumption, AgCdO+Au gold-plated contacts, and a T3 mounting type with PCB and QC pins. It is epoxy sealed to IP67, complies with UL 508 and UL 873 spacing requirements, and features Class F insulation. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 40 A current rating and 10,000 VA switching power. Operating temperature ranges from -55°C to 100°C, and the unit weighs 13.5 grams. It is RoHS compliant and meets UL Class F insulation standards.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-5S-T3-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-5S-T3-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 38.11 - Relay Interface Module - 381102400060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details