The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 5 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and an epoxy-sealed IP67 enclosure. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 40 A at 300 VAC, 1200 W resistive, and 10,000 VA inductive loads, and operates from -55°C to 100°C. It is RoHS compliant with Class F insulation and is mounted using PCB pins and quick-connect tabs. The mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations under rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-OT5-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |