The PTRD series is a 40 amp power PCB relay with a T90 footprint, rated for 240 VAC at 40 A and 2 HP at 250 VAC, featuring AgCdO contacts with an option for AgSnO or gold-plated contacts. The part PTRD-1C-5S-1-XHG has a 5 VDC coil, sealed enclosure, pin #6 omitted to meet UL 508 and UL 873 spacing, RoHS compliance, and a 4 kV dielectric strength option. It supports SPDT (1 Form C) contact configuration, with a maximum switching voltage of 300 VAC and 110 VDC, and a mechanical life of 1 × 10⁷ operations. The relay operates from -55°C to 100°C and has insulation resistance of 1,000 MΩ minimum at 500 V. Coil power is 6.5 W at 5 VDC, with an operate time under 15 ms and release time under 10 ms. Solderability meets 260°C for 5 seconds, and the weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |