The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPDT contact configuration and available in open or sealed enclosures. The part operates with a 0.6 W coil at 5 VDC, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It has a dielectric strength of 2,500 V between contacts and coil, a switching capacity of 40 A at 240 VAC, and a mechanical life of 1 x 10^7 operations. The relay features Class F insulation, operates from -55°C to 100°C, and uses AgCdO contacts. The unit weighs 30 grams and has PCB pin termination with dimensions certified to industrial standards.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |