The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with a maximum switching power of 1200 W and 10,000 VA. The relay meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It has UL Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The T3 variant includes PCB and QC pins in a 1 Form C contact configuration. The part is epoxy sealed to IP67 when designated with an E suffix. The coil voltage for this variant is 5 VDC, with a power consumption of 0.9 W, must operate voltage of 3.75 VDC, and must release voltage of 0.5 VDC. Gold-plated contacts are present in this specific variant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5CT-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |