The PTRD-T series is a 40-amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations with PCB pins and quick-connect terminals, or with mounting tabs. It features a 250 VAC general purpose UL rating, 2 HP motor load capability, and contact materials including AgCdO, AgSnOInO, or AgCdO+Au. The relay meets UL 508 and UL 873 spacing standards with 3.18 mm air gap and 6.36 mm surface creepage. It operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 at resistive load. Coil options include 0.6 W and 0.9 W power ratings with 5 VDC being specified. The part supports IP67 epoxy sealing and is RoHS compliant. Gold-plated contacts are available as an option. The part includes an alternate pinout and has a weight of 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5C-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |