The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for AC and DC switching applications up to 300 VAC and 110 VDC. It has a SPDT (1 Form C) contact configuration with AgCdO contacts, and is available with a 4 kV dielectric option and gold-plated contacts. The relay supports coil voltages including 5 VDC, with a power consumption of 0.9 W. It complies with UL 508 and UL 873 spacing standards when pin 6 is omitted, and meets UL Class F insulation and RoHS directives. The operating temperature range is -55°C to 100°C, and the relay has a mechanical life of 1 × 10⁷ operations. The package is an open-frame PCB mount with pin terminals.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |