Picker Components General Purpose Relays PTRD-1C-5-XH-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, 240 VAC and 277 VAC switching ratings, and a 10,000 VA maximum switching power. It meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 option, complies with RoHS, and features Class F insulation. The -XH variant includes a 4 kV dielectric isolation rating between contacts and coil. The 0.6 W coil version operates at 5 VDC with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC. Contact material is AgCdO with gold plating. The relay operates from -55°C to 100°C and has a mechanical life of 1 × 10⁷ operations. Dimensions follow the T90 standard with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, 240 VAC and 277 VAC switching ratings, and a 10,000 VA maximum switching power. It meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 option, complies with RoHS, and features Class F insulation. The -XH variant includes a 4 kV dielectric isolation rating between contacts and coil. The 0.6 W coil version operates at 5 VDC with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC. Contact material is AgCdO with gold plating. The relay operates from -55°C to 100°C and has a mechanical life of 1 × 10⁷ operations. Dimensions follow the T90 standard with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-5-XH-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-5-XH-0.6G
General Purpose Relays 2500-PTRD-1C-5-XH-0.6G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-5-XH-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products