The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, offering SPDT contact configurations and rated for 240 VAC at 40 A or 2 HP at 250 VAC. It features AgCdO or AgSnO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in certain variants. The part PTRD-1C-5-XH-0.6 includes a 5 VDC coil with 0.6 W power consumption, a 4 kV dielectric option, andRoHS compliance. Its operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. Dimensions and terminal sizes are specified for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |