The PTRD-1C-5-XG is a 40 A SPDT PCB relay with a T90 footprint, rated for 240 VAC and 300 VAC switching, and 1,200 W resistive or 10,000 VA inductive load capacity. It features a 5 VDC coil consuming 0.9 W, gold-plated AgCdO contacts, and RoHS compliance. The relay has UL Class F insulation, meets UL 508 and UL 873 with pin 6 omitted, and offers a 4 kV dielectric option. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ at 240 VAC, 40 A. Operating temperature ranges from -55°C to 100°C. Coil operate time is under 15 ms, release time under 10 ms. Weight is 30 grams. The open-frame package contains no sealing.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |