The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration. It is rated for 40 A at 240 VAC and 2 HP at 250 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The relay has a 0.6 W coil operating at 5 VDC, with operate time under 15 ms and release time under 10 ms. It features AgCdO contacts, Class F insulation, RoHS compliance, and an operating temperature range from -55°C to 100°C. The device is an open-frame design with a weight of 30 grams and complies with UL 508 and UL 873 spacing standards with pin 6 omitted. Dielectric strength is 2,500 VAC between contacts and coil, and 1,500 VAC between open contacts.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |