Picker Components General Purpose Relays PTRD-1C-5-1-XHG

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The variant PTRD-1C-5-1-XHG includes a 5 VDC coil, 4 kV dielectric isolation, gold-plated AgCdO contacts, and is RoHS compliant. The relay operates at 5 VDC with a coil power of 0.9 W, has a maximum switching current of 40 A, and supports switching up to 300 VAC and 110 VDC. Mechanical life is rated at 1 x 10^7 operations, with 5 x 10^4 electrical operations under rated load. Operating temperature ranges from -55°C to 100°C. The package is an open-frame PCB mount with 6 pins, one omitted as specified by the -1 option.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The variant PTRD-1C-5-1-XHG includes a 5 VDC coil, 4 kV dielectric isolation, gold-plated AgCdO contacts, and is RoHS compliant. The relay operates at 5 VDC with a coil power of 0.9 W, has a maximum switching current of 40 A, and supports switching up to 300 VAC and 110 VDC. Mechanical life is rated at 1 x 10^7 operations, with 5 x 10^4 electrical operations under rated load. Operating temperature ranges from -55°C to 100°C. The package is an open-frame PCB mount with 6 pins, one omitted as specified by the -1 option.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-5-1-XHG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-5-1-XHG
General Purpose Relays 2500-PTRD-1C-5-1-XHG
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-5-1-XHG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Finder - 08X7054 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA22.4851 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details