The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads and 2 HP at 250 VAC motor loads. It features a 1 Form C (SPDT) contact configuration with AgSnO₂In₂O₃ contacts, a 0.6 W coil, RoHS compliance, and operates from -55°C to 100°C. The relay is available in an open frame configuration with 5 or 6 pins, where pin 6 is omitted in variants meeting UL 873 spacing. Dielectric strength is 2,500 VAC between contacts and coil, rising to 4,000 VAC with the -H option. Coil voltage is 48 VDC, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ at 40 A resistive load. The unit weighs 30 grams and meets UL 508 and UL 873 standards.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |