The PTRD series is a 40 amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 40 A at 277 VAC. It features a 1 Form C (SPDT) contact configuration with AgSnO2In2O3 contacts, meets UL 508 and UL 873 spacing with pin 6 omitted, and includes a 4 kV dielectric isolation option. The relay operates at 48 VDC coil voltage with 0.6 W coil power, supports an operating temperature range of -55°C to 100°C, and complies with RoHS. The package is an open-frame PCB mount with solderable pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48T-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |