The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 10,000 VA. It features AgCdO or AgSnO2In2O3 contacts, a 4 kV dielectric option with pin 6 omitted, and complies with UL 508 and UL 873 spacing standards. The relay operates on 48 VDC with a coil power of 0.9 W, has an operating temperature range of -55°C to 100°C, and meets RoHS requirements. The part uses a PCB pin termination with a sealed enclosure (S option) and has a contact resistance of 50 mΩ max @ 1 A, 6 VDC. Mechanical life is rated at 1 x 10^7 operations, and electrical life at 5 x 10^4 operations for 40 A switching.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |