Picker Components General Purpose Relays PTRD-1C-48ST-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 Amp power PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO or AgSnO₂In₂O₃ contacts, and RoHS compliance. It supports coil voltages including 48 VDC with 0.6 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay has a 4 kV dielectric option (-H), 1,000 MΩ minimum insulation resistance, and a mechanical life of 1 × 10⁷ operations. The part PTRD-1C-48ST-X-0.6G is a variant with 0.6 W coil power, silver-cadmium oxide with gold plating, sealed encapsulation, and RoHS compliance, conforming to the series' general specifications.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 Amp power PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO or AgSnO₂In₂O₃ contacts, and RoHS compliance. It supports coil voltages including 48 VDC with 0.6 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay has a 4 kV dielectric option (-H), 1,000 MΩ minimum insulation resistance, and a mechanical life of 1 × 10⁷ operations. The part PTRD-1C-48ST-X-0.6G is a variant with 0.6 W coil power, silver-cadmium oxide with gold plating, sealed encapsulation, and RoHS compliance, conforming to the series' general specifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-48ST-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-48ST-X-0.6G
General Purpose Relays 2500-PTRD-1C-48ST-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48ST-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.22 - Modular step relay 16A - 202280244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details