The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations. It features a 1 Form C (SPDT) contact arrangement, AgSnOInO contact material, and is rated for 40 A at 250 VAC with a maximum switching power of 10,000 VA. The relay meets UL 508 and UL 873 spacing standards, has a 3.18 mm air gap and 6.36 mm surface creepage, and is certified to UL Class F insulation. Operating temperature ranges from -55°C to 100°C, with an IP67 epoxy-sealed version available. The device operates on 48 VDC with a coil power of 0.9 W, must operate at 36 VDC, and must release at 4.8 VDC. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ cycles under rated load. The part includes quick-connect pins with mounting tabs for panel installation. RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |